LG logo

LG MS 23 NECBW Black, White Solo microwave Over the range 23 L 1000 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64276
Info modified on:
14 Mar 2024, 19:31:15
Short summary description LG MS 23 NECBW Black, White Solo microwave Over the range 23 L 1000 W:

LG MS 23 NECBW, Over the range, Solo microwave, 23 L, 1000 W, Built-in display, LED

Long summary description LG MS 23 NECBW Black, White Solo microwave Over the range 23 L 1000 W:

LG MS 23 NECBW. Appliance placement: Over the range, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.