LG MH6535GDS, Countertop, Combination microwave, 25 L, 1150 W, Built-in display, LED
LG MH6535GDS. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 1150 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black