LG MH6043HAR, Countertop, Grill microwave, 20 L, 700 W, Built-in display, LED
LG MH6043HAR. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 20 L, Microwave power: 700 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Mirror, Silver