LG MCV1306, Black, 3 discs, Tray, 1380 W, 25.4 cm (10"), MP3
LG MCV1306. Product colour: Black, Number of optical discs: 3 discs, Disc loading type: Tray. RMS rated power: 1380 W, Subwoofer driver diameter (imperial): 25.4 cm (10"). Audio formats supported: MP3, Recording on: USB. Volume control: Rotary. Power source: AC