LG MCD212, Home audio mini system, Black, 1 discs, 200 W, Dolby Digital, DTS, AM, FM, MW
LG MCD212. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 200 W, Audio decoders: Dolby Digital, DTS. Supported radio bands: AM, FM, MW, RDS features: CT, PS, PTY, RT, FM band range: 87.5 - 108 MHz. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, Image formats supported: JPG