LG logo

LG MA3884VCT oven 38 L 900 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53317
Info modified on:
29 Nov 2024, 15:42:25
Short summary description LG MA3884VCT oven 38 L 900 W Black, Stainless steel:

LG MA3884VCT, Small, Electric, 38 L, 900 W, 38 L, 1700 W

Long summary description LG MA3884VCT oven 38 L 900 W Black, Stainless steel:

LG MA3884VCT. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 38 L. Product colour: Black, Stainless steel, Control type: Buttons, Control position: Front. Clock type: Electronic. Connected load: 2800 W. Width: 527 mm, Depth: 469 mm, Height: 395 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.