LG logo

LG MA12AH1.NF1 air conditioner Split system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90164
Info modified on:
18 May 2018, 03:00:36
Short summary description LG MA12AH1.NF1 air conditioner Split system:

LG MA12AH1.NF1, Split system, Cooling, Heating, Ventilating, 4000 W, 5000 W, R410A, 1.5 l/h

Long summary description LG MA12AH1.NF1 air conditioner Split system:

LG MA12AH1.NF1. Type: Split system, Air conditioner functions: Cooling, Heating, Ventilating, Cooling capacity in watts (max): 4000 W. Power consumption (cooling) (max): 1090 W, Power consumption (heating) (max): 1160 W, Maximum capacity: 13648 BTU/h. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Indoor unit weight: 15 kg. Outdoor unit noise level: 48 dB, Outdoor unit weight: 32 kg, Outdoor unit dimensions (WxDxH): 770 x 245 x 545 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.