LG logo

LG MA09AH1 air conditioner Split system Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79561
Info modified on:
12 Dec 2024, 14:14:48
Short summary description LG MA09AH1 air conditioner Split system Black:

LG MA09AH1, Split system, Black, Cooling, Heating, 2700 W, 1300 W, 3500 W

Long summary description LG MA09AH1 air conditioner Split system Black:

LG MA09AH1. Type: Split system, Product colour: Black, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 830 W, Power consumption (heating) (max): 960 W. Indoor unit type: Floor-standing, Indoor unit noise level (high speed): 35 dB, Cooling airflow (indoor unit): 283 m³/h. Cooling airflow (outdoor unit): 918 m³/h, Outdoor unit width: 77 cm, Outdoor unit depth: 54.5 cm. Weight: 15 kg, Dimensions (WxDxH): 600 x 146 x 600 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.