LG logo

LG M6503CCBA.AEU computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74725
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG M6503CCBA.AEU computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD Black:

LG M6503CCBA.AEU, 165.1 cm (65"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description LG M6503CCBA.AEU computer monitor 165.1 cm (65") 1920 x 1080 pixels Full HD Black:

LG M6503CCBA.AEU. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.