LG LCD Display M4210C 42" Black, Digital signage flat panel, 106.7 cm (42"), 1600 x 1200 pixels
LG LCD Display M4210C 42" Black. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1600 x 1200 pixels, Display brightness: 500 cd/m², HD type: UXGA. Product colour: Black