LG M2794D-PZ, 68.6 cm (27"), 1920 x 1080 pixels, LCD, 5 ms, Black
LG M2794D-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black