LG M228WDP-BZ, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black
LG M228WDP-BZ. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black