LG logo

LG M228WA TV 55.9 cm (22") WSXGA+ Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112518
Info modified on:
15 Mar 2022, 13:58:13
Short summary description LG M228WA TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:

LG M228WA, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black

Long summary description LG M228WA TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:

LG M228WA. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.