LG logo

LG M227WD computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196853
Info modified on:
08 May 2023, 14:43:36
Short summary description LG M227WD computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

LG M227WD, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description LG M227WD computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black:

LG M227WD. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.