LG logo

LG 20" LCD Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134558
Info modified on:
22 Aug 2022, 16:25:45
Short summary description LG 20" LCD Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black:

LG 20" LCD Monitor, 50.8 cm (20"), 1680 x 1050 pixels, HD, 5 ms, Black

Long summary description LG 20" LCD Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels HD Black:

LG 20" LCD Monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.