LG logo

LG 17" MM, AV, TV-tuner, teletext computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88283
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 17" MM, AV, TV-tuner, teletext computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

LG 17" MM, AV, TV-tuner, teletext, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description LG 17" MM, AV, TV-tuner, teletext computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

LG 17" MM, AV, TV-tuner, teletext. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.