LG logo

LG LTCS20220S fridge-freezer Freestanding 572 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73910
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG LTCS20220S fridge-freezer Freestanding 572 L Stainless steel:

LG LTCS20220S, 572 L, Stainless steel

Long summary description LG LTCS20220S fridge-freezer Freestanding 572 L Stainless steel:

LG LTCS20220S. Total net capacity: 572 L. Door hinge: Right. Fridge net capacity: 416 L, Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 156 L. Annual energy consumption: 406 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.