LG logo

LG SIGNATURE LSWD100E washer dryer Freestanding Front-load White A

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164127
Info modified on:
27 May 2024, 15:25:05
Short summary description LG SIGNATURE LSWD100E washer dryer Freestanding Front-load White A:

LG SIGNATURE LSWD100E, Front-load, Freestanding, White, Left, Black, Touch

Long summary description LG SIGNATURE LSWD100E washer dryer Freestanding Front-load White A:

LG SIGNATURE LSWD100E. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): A, Water consumption washing per cycle: 56 L. Category: Washer Dryer, Display: LCD. Products per master (outer) case: 1 pc(s), Master (outer) case gross weight: 100 kg, Master (outer) case length: 708 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.