LG logo

LG LSR200W wine cooler Compressor wine cooler Freestanding Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89921
Info modified on:
13 Nov 2024, 12:12:02
Short summary description LG LSR200W wine cooler Compressor wine cooler Freestanding Black, Stainless steel:

LG LSR200W, Compressor wine cooler, Freestanding, E, Interior light, Black, Stainless steel

Long summary description LG LSR200W wine cooler Compressor wine cooler Freestanding Black, Stainless steel:

LG LSR200W. Appliance placement: Freestanding, Housing colour: Black, Stainless steel, Inner colour: Stainless steel. Product type: Compressor wine cooler, Temperature range (zone 1): 11 - 18 °C, Noise emission class: C. Freezer temperature (min): -22 °C, Freezer temperature (max): -1 °C. Light control: Automatic, Control type: Touch, Display type: LCD. Energy efficiency class: E, Annual energy consumption: 225 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.