LG LSR200P-C1, CCTV security camera, Indoor & outdoor, Wired, FCC, CE, C-Tick, UL, Wall, Black
LG LSR200P-C1. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Black, Form factor: Bullet. White balance: Auto, Camera shutter type: Electronic, Camera shutter speed: 1/100000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 6 mm