LG G3 Vigor Sprint, 12.7 cm (5"), 1280 x 720 pixels, 8 GB, 8 MP, Android 4.4, Bordeaux
LG G3 Vigor Sprint. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2540 mAh. Product colour: Bordeaux. Weight: 134 g