LG logo

LG LP1419IVSM portable air conditioner 44 dB White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69569
Info modified on:
12 Dec 2024, 14:55:45
Short summary description LG LP1419IVSM portable air conditioner 44 dB White:

LG LP1419IVSM, 115 V, 60 Hz, White, LCD, 493 mm, 460 mm

Long summary description LG LP1419IVSM portable air conditioner 44 dB White:

LG LP1419IVSM. AC input voltage: 115 V, AC input frequency: 60 Hz. Product colour: White, Display type: LCD. Width: 493 mm, Depth: 460 mm, Height: 773 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.