LG logo

LG LP1217GSR portable air conditioner 51 dB Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52514
Info modified on:
12 Dec 2024, 14:55:43
Short summary description LG LP1217GSR portable air conditioner 51 dB Black, Grey:

LG LP1217GSR, 115 V, 60 Hz, Black, Grey, LED, 430 mm, 325 mm

Long summary description LG LP1217GSR portable air conditioner 51 dB Black, Grey:

LG LP1217GSR. AC input voltage: 115 V, AC input frequency: 60 Hz. Product colour: Black, Grey, Display type: LED. Width: 430 mm, Depth: 325 mm, Height: 695 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.