LG logo

LG K50 K50S 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31704
Info modified on:
27 Feb 2024, 14:04:06
Short summary description LG K50 K50S 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black:

LG K50 K50S, 16.5 cm (6.5"), 3 GB, 32 GB, 13 MP, Android 9.0, Black

Long summary description LG K50 K50S 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 4000 mAh Black:

LG K50 K50S. Display diagonal: 16.5 cm (6.5"), Display resolution: 1560 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 194 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.