LG logo

LG Q60 15.9 cm (6.26") Dual SIM Android 9.0 4G Micro-USB 3 GB 64 GB 3500 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19576
Info modified on:
30 Jan 2025, 09:32:17
Short summary description LG Q60 15.9 cm (6.26") Dual SIM Android 9.0 4G Micro-USB 3 GB 64 GB 3500 mAh Blue:

LG Q60 , 15.9 cm (6.26"), 3 GB, 64 GB, 16 MP, Android 9.0, Blue

Long summary description LG Q60 15.9 cm (6.26") Dual SIM Android 9.0 4G Micro-USB 3 GB 64 GB 3500 mAh Blue:

LG Q60 . Display diagonal: 15.9 cm (6.26"), Display resolution: 1520 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3500 mAh. Product colour: Blue. Weight: 172 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.