LG logo

LG K40 K40S 15.5 cm (6.1") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 3500 mAh Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134529
Info modified on:
27 Feb 2024, 14:00:03
Short summary description LG K40 K40S 15.5 cm (6.1") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 3500 mAh Blue:

LG K40 K40S, 15.5 cm (6.1"), 2 GB, 32 GB, 13 MP, Android 9.0, Blue

Long summary description LG K40 K40S 15.5 cm (6.1") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 3500 mAh Blue:

LG K40 K40S. Display diagonal: 15.5 cm (6.1"), Display resolution: 1560 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3500 mAh. Product colour: Blue. Weight: 173 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.