LG logo

LG K9 LMX210EMW 12.7 cm (5") Dual SIM Android 7.1.2 4G Micro-USB 2 GB 16 GB 2500 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81437
Info modified on:
14 Mar 2024, 19:49:33
Short summary description LG K9 LMX210EMW 12.7 cm (5") Dual SIM Android 7.1.2 4G Micro-USB 2 GB 16 GB 2500 mAh Black:

LG K9 LMX210EMW, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 7.1.2, Black

Long summary description LG K9 LMX210EMW 12.7 cm (5") Dual SIM Android 7.1.2 4G Micro-USB 2 GB 16 GB 2500 mAh Black:

LG K9 LMX210EMW. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 210. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.2. Battery capacity: 2500 mAh. Product colour: Black. Weight: 152 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.