LG logo

LG G7 fit LMQ850 15.5 cm (6.1") Android 8.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28794
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG G7 fit LMQ850 15.5 cm (6.1") Android 8.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black:

LG G7 fit LMQ850, 15.5 cm (6.1"), 4 GB, 32 GB, 16 MP, Android 8.1, Black

Long summary description LG G7 fit LMQ850 15.5 cm (6.1") Android 8.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black:

LG G7 fit LMQ850. Display diagonal: 15.5 cm (6.1"), Display resolution: 3120 x 1440 pixels. Processor frequency: 2.35 GHz, Processor family: Qualcomm Snapdragon, Processor model: 821. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 8.1. Battery capacity: 3000 mAh. Product colour: Black. Weight: 160 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.