LG logo

LG K61 LMQ630EAW 16.6 cm (6.53") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43637
Info modified on:
27 Feb 2024, 14:03:07
Short summary description LG K61 LMQ630EAW 16.6 cm (6.53") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh Titanium:

LG K61 LMQ630EAW, 16.6 cm (6.53"), 4 GB, 128 GB, 48 MP, Android 9.0, Titanium

Long summary description LG K61 LMQ630EAW 16.6 cm (6.53") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh Titanium:

LG K61 LMQ630EAW. Display diagonal: 16.6 cm (6.53"), Display resolution: 1080 x 2340 pixels. Processor family: MediaTek, Processor model: MT6765. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.