LG logo

LG K51S LMK510EMW 16.6 cm (6.55") Dual SIM Android 9.0 4G USB Type-C 3 GB 64 GB 4000 mAh Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72294
Info modified on:
27 Feb 2024, 14:14:29
Short summary description LG K51S LMK510EMW 16.6 cm (6.55") Dual SIM Android 9.0 4G USB Type-C 3 GB 64 GB 4000 mAh Titanium:

LG K51S LMK510EMW, 16.6 cm (6.55"), 3 GB, 64 GB, 32 MP, Android 9.0, Titanium

Long summary description LG K51S LMK510EMW 16.6 cm (6.55") Dual SIM Android 9.0 4G USB Type-C 3 GB 64 GB 4000 mAh Titanium:

LG K51S LMK510EMW. Display diagonal: 16.6 cm (6.55"), Display resolution: 1600 x 720 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: MT6765. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Titanium. Weight: 194.5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.