LG logo

LG K42 16.7 cm (6.59") Android 10 4G USB Type-C 4000 mAh Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34013
Info modified on:
16 Jul 2024, 11:45:01
Short summary description LG K42 16.7 cm (6.59") Android 10 4G USB Type-C 4000 mAh Grey:

LG K42, 16.7 cm (6.59"), 1600 x 720 pixels, 2 GHz, 13 MP, Android 10, Grey

Long summary description LG K42 16.7 cm (6.59") Android 10 4G USB Type-C 4000 mAh Grey:

LG K42. Display diagonal: 16.7 cm (6.59"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. Rear camera resolution (numeric): 13 MP, Rear camera type: Quad camera. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Grey. Weight: 182 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.