LG K22 , 15.8 cm (6.2"), 2 GB, 32 GB, 13 MP, Android 10, Titanium
LG K22 . Display diagonal: 15.8 cm (6.2"), Display resolution: 1520 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm, Processor model: 215. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 3000 mAh. Product colour: Titanium. Weight: 169.5 g