LG logo

LG Wing 17.3 cm (6.8") Dual SIM Android 10 5G USB Type-C 8 GB 128 GB 4000 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72464
Info modified on:
27 Jan 2025, 15:27:04
Short summary description LG Wing 17.3 cm (6.8") Dual SIM Android 10 5G USB Type-C 8 GB 128 GB 4000 mAh Blue:

LG Wing, 17.3 cm (6.8"), 8 GB, 128 GB, 64 MP, Android 10, Blue

Long summary description LG Wing 17.3 cm (6.8") Dual SIM Android 10 5G USB Type-C 8 GB 128 GB 4000 mAh Blue:

LG Wing. Display diagonal: 17.3 cm (6.8"), Display resolution: 2460 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 260 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.