LG logo

LG LHB755 home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118060
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG LHB755 home cinema system 5.1 channels 1200 W 3D Black:

LG LHB755, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVI, DIVX HD, FLV, H.264, MKV, MOV, MP4, MPEG2, TS, VOB, WMV, 5.1 channels

Long summary description LG LHB755 home cinema system 5.1 channels 1200 W 3D Black:

LG LHB755. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: AVI, DIVX HD, FLV, H.264, MKV, MOV, MP4, MPEG2, TS, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. Supported radio bands: FM. Front speaker type: 2-way, Front speakers RMS power: 388 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.