LG logo

LG LHB725W home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94418
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG LHB725W home cinema system 5.1 channels 1200 W 3D Black:

LG LHB725W, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, VC-1, VOB, WMV, XVID, 5.1 channels

Long summary description LG LHB725W home cinema system 5.1 channels 1200 W 3D Black:

LG LHB725W. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, VC-1, VOB, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master.... Supported radio bands: FM, PLL. Front speakers RMS power: 194 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.