LG logo

LG LHB725 home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120376
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG LHB725 home cinema system 5.1 channels 1200 W 3D Black:

LG LHB725, Blu-Ray player, BD, BD-R, BD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV, 5.1 channels, 1200 W

Long summary description LG LHB725 home cinema system 5.1 channels 1200 W 3D Black:

LG LHB725. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-ROM, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD HR, DTS-HD Master Audio. Supported radio bands: FM. Front speakers RMS power: 194 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.