LG logo

LG LHB645N home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87364
Info modified on:
14 Mar 2024, 19:38:29
Short summary description LG LHB645N home cinema system 5.1 channels 1000 W 3D Black:

LG LHB645N, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV, 5.1 channels, 1000 W, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD

Long summary description LG LHB645N home cinema system 5.1 channels 1000 W 3D Black:

LG LHB645N. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Front speakers RMS power: 334 W. Center speaker RMS power: 167 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.