LG logo

LG LHB625 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172344
Info modified on:
02 Feb 2019, 12:13:28
Short summary description LG LHB625 home cinema system 5.1 channels 1000 W 3D Black:

LG LHB625, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW, 3GP, AVCHD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, VOB, WMV, XVID, 5.1 channels, 1000 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS Digital Surround, DTS-HD HR, DTS-HD...

Long summary description LG LHB625 home cinema system 5.1 channels 1000 W 3D Black:

LG LHB625. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, VOB, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS Digital Surround, DTS-HD HR, DTS-HD.... Subwoofer RMS power: 167 W. Front speaker dimensions (WxDxH): 100.5 x 97 x 142 mm, Center speaker dimensions (WxDxH): 220 x 97.2 x 98.5 mm, Satellite speaker dimensions (WxDxH): 100.5 x 97 x 142 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.