LG logo

LG LHA755 home cinema system 5.0 channels 1000 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77607
Info modified on:
14 Mar 2024, 18:58:28
Short summary description LG LHA755 home cinema system 5.0 channels 1000 W 3D Black:

LG LHA755, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG4, VC-1, VOB, WMV, 12-bit/148MHz, NTSC, PAL

Long summary description LG LHA755 home cinema system 5.0 channels 1000 W 3D Black:

LG LHA755. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG4, VC-1, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.0 channels, RMS rated power: 1000 W, Audio decoders: DTS, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Front speakers RMS power: 167 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.