LG logo

LG LHA725 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93439
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG LHA725 home cinema system 5.1 channels 1000 W 3D Black:

LG LHA725, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV, 5.1 channels

Long summary description LG LHA725 home cinema system 5.1 channels 1000 W 3D Black:

LG LHA725. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: 3GP, AVC, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Front speakers RMS power: 167 W. Center speaker RMS power: 167 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.