LG logo

LG K7 LGX210 12.7 cm (5") Single SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2125 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146104
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG K7 LGX210 12.7 cm (5") Single SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2125 mAh Black:

LG K7 LGX210, 12.7 cm (5"), 1 GB, 8 GB, 5 MP, Android 5.1, Black

Long summary description LG K7 LGX210 12.7 cm (5") Single SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2125 mAh Black:

LG K7 LGX210. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 854 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2125 mAh. Product colour: Black. Weight: 158.8 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.