LG logo

LG Bello II X150 12.7 cm (5") Android 5.0 3G Micro-USB B 1 GB 8 GB 2540 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78701
Info modified on:
27 Feb 2024, 15:01:49
Short summary description LG Bello II X150 12.7 cm (5") Android 5.0 3G Micro-USB B 1 GB 8 GB 2540 mAh Black:

LG Bello II X150, 12.7 cm (5"), 1 GB, 8 GB, 5 MP, Android 5.0, Black

Long summary description LG Bello II X150 12.7 cm (5") Android 5.0 3G Micro-USB B 1 GB 8 GB 2540 mAh Black:

LG Bello II X150. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 854 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 5.0. Battery capacity: 2540 mAh. Product colour: Black. Weight: 157 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.