LG logo

LG X150 12.7 cm (5") Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2540 mAh Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93015
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG X150 12.7 cm (5") Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2540 mAh Titanium:

LG X150, 12.7 cm (5"), 1 GB, 8 GB, 5 MP, Android 5.0, Titanium

Long summary description LG X150 12.7 cm (5") Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2540 mAh Titanium:

LG X150. Display diagonal: 12.7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2540 mAh. Product colour: Titanium. Weight: 157 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.