LG logo

LG X140 10.9 cm (4.3") Single SIM Android 4.4.2 3G Micro-USB 0.5 GB 4 GB 1540 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77864
Info modified on:
27 Feb 2024, 15:01:09
Short summary description LG X140 10.9 cm (4.3") Single SIM Android 4.4.2 3G Micro-USB 0.5 GB 4 GB 1540 mAh White:

LG X140, 10.9 cm (4.3"), 0.5 GB, 4 GB, 5 MP, Android 4.4.2, White

Long summary description LG X140 10.9 cm (4.3") Single SIM Android 4.4.2 3G Micro-USB 0.5 GB 4 GB 1540 mAh White:

LG X140. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 1540 mAh. Product colour: White. Weight: 119 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.