LG logo

LG G Pad 10.1 V700 Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37971
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG G Pad 10.1 V700 Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

LG G Pad 10.1 V700, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description LG G Pad 10.1 V700 Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

LG G Pad 10.1 V700. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 523 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.