LG logo

LG T580 8.13 cm (3.2") 101 g Silver, White Feature phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36537
Info modified on:
26 Feb 2024, 15:21:01
Short summary description LG T580 8.13 cm (3.2") 101 g Silver, White Feature phone:

LG T580, Slate, Single SIM, 8.13 cm (3.2"), 2 MP, 950 mAh, Silver, White

Long summary description LG T580 8.13 cm (3.2") 101 g Silver, White Feature phone:

LG T580. Form factor: Slate. SIM card capability: Single SIM. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 560 h. Weight: 101 g. Product colour: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.