LG logo

LG XBOOM Go PN7 Stereo portable speaker Black 30 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96428
Info modified on:
28 Nov 2022, 15:32:47
Short summary description LG XBOOM Go PN7 Stereo portable speaker Black 30 W:

LG XBOOM Go PN7, 2.0 channels, 6.35 cm (2.5"), 30 W, 4 Ω, Wired & Wireless, USB Type-C

Long summary description LG XBOOM Go PN7 Stereo portable speaker Black 30 W:

LG XBOOM Go PN7. Audio output channels: 2.0 channels, Woofer diameter (imperial): 6.35 cm (2.5"). RMS rated power: 30 W, Impedance: 4 Ω. Connectivity technology: Wired & Wireless, USB connector type: USB Type-C. Product type: Stereo portable speaker, Product colour: Black. Battery type: Built-in battery, Battery capacity: 3900 mAh, Battery voltage: 7.4 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.