LG logo

LG Q6 M700N 14 cm (5.5") 4G Micro-USB 3 GB 16 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83113
Info modified on:
14 Mar 2024, 19:49:20
Short summary description LG Q6 M700N 14 cm (5.5") 4G Micro-USB 3 GB 16 GB 3000 mAh Black:

LG Q6 M700N, 14 cm (5.5"), 2160 x 1080 pixels, 3 GB, 16 GB, 13 MP, Black

Long summary description LG Q6 M700N 14 cm (5.5") 4G Micro-USB 3 GB 16 GB 3000 mAh Black:

LG Q6 M700N. Display diagonal: 14 cm (5.5"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8940. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 3000 mAh. Product colour: Black. Weight: 151 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.