LG logo

LG Q6 M700N 14 cm (5.5") Android 7.1.1 4G Micro-USB B 3 GB 32 GB 3000 mAh Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76954
Info modified on:
14 Mar 2024, 19:04:38
Short summary description LG Q6 M700N 14 cm (5.5") Android 7.1.1 4G Micro-USB B 3 GB 32 GB 3000 mAh Gold:

LG Q6 M700N, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 7.1.1, Gold

Long summary description LG Q6 M700N 14 cm (5.5") Android 7.1.1 4G Micro-USB B 3 GB 32 GB 3000 mAh Gold:

LG Q6 M700N. Display diagonal: 14 cm (5.5"), Display resolution: 2160 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 435. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 149 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.