LG Volt LS740, 11.9 cm (4.7"), 1 GB, 8 GB, 8 MP, Android 4.4, White
LG Volt LS740. Display diagonal: 11.9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8926. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 3000 mAh. Product colour: White. Weight: 136.1 g